The DTA015EM is a PNP digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) for use in switching, inverter, and interface circuits. It is packaged in a VMT3 (1212) surface-mount format. The device has a collector current rating of -100 mA and a collector-emitter voltage of -50 V. It dissipates up to 150 mW and operates with a junction temperature range of -55°C to +150°C. The transistor includes thin-film resistors enabling negative biasing and complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA015EM | DTA015EM |
| Product Name | PNP, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |