The 2SCR542P is an NPN silicon transistor for low-frequency amplification and high-speed switching, housed in an SOT-89 package. It has a collector-emitter voltage rating of 30 V and a continuous collector current of 5 A, with a peak of 10 A under pulsed conditions. The collector-emitter saturation voltage is up to 400 mV at I_C = 2 A and I_B = 100 mA. DC current gain ranges from 200 to 500 at I_C = 500 mA. The transition frequency is 250 MHz. Junction temperature is rated to 150 ℃, with storage temperatures from -55 ℃ to +150 ℃. Power dissipation is 0.5 W on a reference land and 2.0 W on a ceramic board. Switching times include 40 ns turn-on, 320 ns storage, and 25 ns fall time under defined conditions.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | 2SCR542P | 2SCR542P |
| Product Name | NPN, SOT-89, 30V 5A, Driver Transistor | NPN Driver Transistor |
| Polarity | NPN | NPN |