The DTA115EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 100 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a supply voltage rating of -50 V. The device dissipates up to 150 mW and operates with a junction temperature range of -55°C to +150°C. Its input resistance is 70 to 130 kΩ, and it provides a minimum DC current gain of 82 at -5 V and -5 mA collector current. The part complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 203492-DTA115EEB
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMT3
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 250μA, 5mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 82 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 150MW EMT3 Product overview: DTA115EEB from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MW. Search-friendly keywords include transistor, BJT, switching, amplification, 150MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTA115EEB can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA115EEB | DTA115EEB | 203492-DTA115EEB | 293-DTA115EEB |
| Product Name | PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA115EEB | 150MW Bipolar Transistor |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | PNP |