ROHM Semiconductor GmbH PNP, SOT-89, -12V -2A, Low VCE(sat) Transistor 2SB1697

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1697 is a PNP silicon transistor in an SOT-89 package, rated for a collector-emitter voltage of -12 V and a collector current of -2 A. It features a low collector-emitter saturation voltage of up to -180 mV at a collector current of -1 A and a base current of -50 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at a collector current of 200 mA and a collector-emitter voltage of -2 V. The transition frequency is 360 MHz, and the output capacitance is 15 pF at VCB = -10 V and IE = 0 A. The junction temperature range is -55 °C to +150 °C. The SOT-89 package measures 4.5 mm × 4.5 mm × 1.5 mm as per the dimensions page.

Datasheet Summary
Powered by GS/AI

The 2SB1697 is a PNP silicon transistor in an SOT-89 package, rated for a collector-emitter voltage of -12 V and a collector current of -2 A. It features a low collector-emitter saturation voltage of up to -180 mV at a collector current of -1 A and a base current of -50 mA. The device has a DC current gain (hFE) ranging from 270 to 680 at a collector current of 200 mA and a collector-emitter voltage of -2 V. The transition frequency is 360 MHz, and the output capacitance is 15 pF at VCB = -10 V and IE = 0 A. The junction temperature range is -55 °C to +150 °C. The SOT-89 package measures 4.5 mm × 4.5 mm × 1.5 mm as per the dimensions page.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -12V -2A, Low VCE(sat) Transistor - 2SB1697 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -12V -2A, Low VCE(sat) Transistor
2SB1697
PNP, SOT-89, -12V -2A, Low VCE(sat) Transistor 2SB1697
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1697 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1697
PNP Low VCE(sat) Transistor 2SB1697
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
-12V -2A Bipolar Transistor
276-2SB1697
-12V -2A Bipolar Transistor 276-2SB1697
Low Frequency Amplifier (-12V, -2A) Product overview: 2SB1697 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1697 can be used for catalog matching and distributor lookup.

Low Frequency Amplifier (-12V, -2A) Product overview: 2SB1697 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, -2A. Search-friendly keywords include transistor, BJT, switching, amplification, -12V, -2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1697 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1697 - 1124942-2SB1697 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1697
1124942-2SB1697
TRANSISTORS - Transistors (BJT) - Single - 2SB1697 1124942-2SB1697
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124942-2SB1697 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124942-2SB1697
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SB1697 2SB1697 276-2SB1697 1124942-2SB1697
Product Name PNP, SOT-89, -12V -2A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor -12V -2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1697
Polarity PNP PNP
Unlock Full Specs
to access all available technical data