ROHM Semiconductor GmbH PNP, SOT-323T, -30V -1A, Low VCE(sat) Transistor 2SB1733

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SB1733 is a PNP bipolar junction transistor for general-purpose low-frequency amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. The collector-emitter saturation voltage is specified at a maximum of -350 mV at -500 mA collector current and -25 mA base current. The device has a DC current gain (hFE) range of 270 to 680 at -100 mA collector current and -2 V collector-emitter voltage. It features a transition frequency of 320 MHz, an output capacitance of 7 pF, and operates with a maximum junction temperature of 150 °C. The storage temperature range is -55 to +150 °C. The package is supplied in a 180 mm tape with 8 mm width, in a reel quantity of 3000 pieces.

Datasheet Summary
Powered by GS/AI

The 2SB1733 is a PNP bipolar junction transistor for general-purpose low-frequency amplification, housed in the SOT-323T (TUMT3) package. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -1 A. The collector-emitter saturation voltage is specified at a maximum of -350 mV at -500 mA collector current and -25 mA base current. The device has a DC current gain (hFE) range of 270 to 680 at -100 mA collector current and -2 V collector-emitter voltage. It features a transition frequency of 320 MHz, an output capacitance of 7 pF, and operates with a maximum junction temperature of 150 °C. The storage temperature range is -55 to +150 °C. The package is supplied in a 180 mm tape with 8 mm width, in a reel quantity of 3000 pieces.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323T, -30V -1A, Low VCE(sat) Transistor - 2SB1733 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323T, -30V -1A, Low VCE(sat) Transistor
2SB1733
PNP, SOT-323T, -30V -1A, Low VCE(sat) Transistor 2SB1733
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Low VCE(sat) Transistor - 2SB1733 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Low VCE(sat) Transistor
2SB1733
PNP Low VCE(sat) Transistor 2SB1733
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
Singapore, Singapore
-30V -1A Bipolar Transistor
276-2SB1733
-30V -1A Bipolar Transistor 276-2SB1733
General purpose amplification (-30V, -1A) Product overview: 2SB1733 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1733 can be used for catalog matching and distributor lookup.

General purpose amplification (-30V, -1A) Product overview: 2SB1733 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -1A. Search-friendly keywords include transistor, BJT, switching, amplification, -30V, -1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SB1733 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SB1733 - 1124955-2SB1733 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1733
1124955-2SB1733
TRANSISTORS - Transistors (BJT) - Single - 2SB1733 1124955-2SB1733
Manufacturer: Rohm Semiconductor Win Source Part Number: 1124955-2SB1733 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1124955-2SB1733
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Transistors Bipolar RF Transistors Transistors
Product Number 2SB1733 2SB1733 276-2SB1733 1124955-2SB1733
Product Name PNP, SOT-323T, -30V -1A, Low VCE(sat) Transistor PNP Low VCE(sat) Transistor -30V -1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SB1733
Polarity PNP PNP
Unlock Full Specs
to access all available technical data