2SCR642P HZG is an NPN power transistor in an SOT-89 package, designed for gate drive applications requiring 30 V collector-emitter voltage and up to 3 A continuous collector current. It features a low collector-emitter saturation voltage of up to 400 mV at 2 A collector current and 100 mA base current, high-speed switching capability, and AEC-Q101 qualification for automotive use. The device has a maximum power dissipation of 0.5 W on a reference land and 2.0 W on a ceramic board, with a 150°C junction temperature rating. Its DC current gain ranges from 200 to 500 at 500 mA collector current, and transition frequency is 250 MHz.
2SCR642PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifiers, the high speed switching, gate drive circuits.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SCR642PHZG |
| Product Name | NPN, 30V 10A, SOT-89, Automotive Grade Transistor for Gate Drive |
| Polarity | NPN |