ROHM Semiconductor GmbH NPN, SOT-346, 15V 0.5A, Low VCE(sat) Transistor 2SD1757K

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SD1757K is an NPN power transistor designed for muting applications, housed in an SOT-346 package. It has a collector-emitter voltage rating of 15 V and a maximum collector current of 500 mA. The transistor exhibits a low collector-emitter saturation voltage of up to 400 mV at a collector current of 500 mA and base current of 50 mA. Its DC current gain (hFE) ranges from 120 to 560, categorized into Q, R, and S bins. The transition frequency is 150 MHz, and the output capacitance is 15 pF. The device operates with a maximum power dissipation of 200 mW and a junction temperature range up to 150 ℃.

Datasheet Summary
Powered by GS/AI

The 2SD1757K is an NPN power transistor designed for muting applications, housed in an SOT-346 package. It has a collector-emitter voltage rating of 15 V and a maximum collector current of 500 mA. The transistor exhibits a low collector-emitter saturation voltage of up to 400 mV at a collector current of 500 mA and base current of 50 mA. Its DC current gain (hFE) ranges from 120 to 560, categorized into Q, R, and S bins. The transition frequency is 150 MHz, and the output capacitance is 15 pF. The device operates with a maximum power dissipation of 200 mW and a junction temperature range up to 150 ℃.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, 15V 0.5A, Low VCE(sat) Transistor - 2SD1757K - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, 15V 0.5A, Low VCE(sat) Transistor
2SD1757K
NPN, SOT-346, 15V 0.5A, Low VCE(sat) Transistor 2SD1757K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
NPN Low VCE(sat) Transistor - 2SD1757K - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Low VCE(sat) Transistor
2SD1757K
NPN Low VCE(sat) Transistor 2SD1757K
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SD1757K 2SD1757K
Product Name NPN, SOT-346, 15V 0.5A, Low VCE(sat) Transistor NPN Low VCE(sat) Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-25H-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers