ROHM Semiconductor GmbH Nch 60V 400mA Small Signal MOSFET BSS138BK

Description
Single Nch 60V 400mA MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and low-side load switch, relay driver applications.
Description
Single Nch 60V 400mA MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and low-side load switch, relay driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The BSS138BK is an N-channel 60V 400mA small signal MOSFET in an SOT-23 package, designed for switching circuits, low-side load switches, and relay drivers. It features a maximum R_DS(on) of 0.68Ω at 10V gate-source voltage and supports ultra-low voltage drive down to 2.5V. The device includes ESD protection up to 2kV (HBM), is RoHS compliant, and halogen-free. Continuous drain current is rated at 400mA with a power dissipation of 350mW. The junction temperature range is -55°C to +150°C. Thermal resistance junction-to-ambient is 357°C/W on a ceramic board and 625°C/W on an FR4 board. It operates with gate-source voltage up to ±20V and has a typical forward body diode voltage of 1.2V at 290mA.

Datasheet Summary
Powered by GS/AI

The BSS138BK is an N-channel 60V 400mA small signal MOSFET in an SOT-23 package, designed for switching circuits, low-side load switches, and relay drivers. It features a maximum R_DS(on) of 0.68Ω at 10V gate-source voltage and supports ultra-low voltage drive down to 2.5V. The device includes ESD protection up to 2kV (HBM), is RoHS compliant, and halogen-free. Continuous drain current is rated at 400mA with a power dissipation of 350mW. The junction temperature range is -55°C to +150°C. Thermal resistance junction-to-ambient is 357°C/W on a ceramic board and 625°C/W on an FR4 board. It operates with gate-source voltage up to ±20V and has a typical forward body diode voltage of 1.2V at 290mA.

Suppliers

Company
Product
Description
Supplier Links
Nch 60V 400mA Small Signal MOSFET - BSS138BK - ROHM Semiconductor GmbH
Willich, Germany
Nch 60V 400mA Small Signal MOSFET
BSS138BK
Nch 60V 400mA Small Signal MOSFET BSS138BK
Single Nch 60V 400mA MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and low-side load switch, relay driver applications.

Single Nch 60V 400mA MOSFET and ESD protection diode are included in the industry’s favorite SOT-23 package. Ideal for switching circuit and low-side load switch, relay driver applications.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Transistors
Product Number BSS138BK
Product Name Nch 60V 400mA Small Signal MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q3A CSD17577Q3A - CSD17577Q3AT - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON3x3
View Details
8 suppliers
MOSFET Transistor - 285-35N60CFD - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
2 suppliers
MOSFETs - 1220587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details