ROHM Semiconductor GmbH PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA043EEB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTA043EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150°C. The input resistance ranges from 3.29 to 6.11 kΩ. It is supplied in 3000-piece reels with 8 mm tape width.

Datasheet Summary
Powered by GS/AI

The DTA043EEB is a PNP digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a junction temperature up to 150°C. The input resistance ranges from 3.29 to 6.11 kΩ. It is supplied in 3000-piece reels with 8 mm tape width.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA043EEB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA043EEB
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA043EEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA043EEB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA043EEB
PNP Digital transistor (with built-in resistors) DTA043EEB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA043EEB DTA043EEB
Product Name PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD19531KCS 100V, 6.4mOhm, TO-220 NexFET™ Power MOSFET - CSD19531KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Package Type TO-220
View Details
8 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers