ROHM Semiconductor GmbH PNP, SOT-323, -32V -0.5A, Driver Transistor 2SA1577

Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Description
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA1577 is a PNP silicon transistor designed for general-purpose small signal amplification, housed in a UMT3 (SOT-323) package with a collector-emitter voltage rating of -32 V and a collector current rating of -500 mA. It features a collector-emitter saturation voltage of up to -600 mV at -300 mA collector current and a DC current gain (hFE) range of 120 to 390. The device has a transition frequency of 200 MHz and an output capacitance of 7.0 pF. It meets the power dissipation limit of 200 mW and operates within a junction temperature range of up to 150°C. The part is rated for storage temperatures from -55°C to +150°C and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 2SA1577 is a PNP silicon transistor designed for general-purpose small signal amplification, housed in a UMT3 (SOT-323) package with a collector-emitter voltage rating of -32 V and a collector current rating of -500 mA. It features a collector-emitter saturation voltage of up to -600 mV at -300 mA collector current and a DC current gain (hFE) range of 120 to 390. The device has a transition frequency of 200 MHz and an output capacitance of 7.0 pF. It meets the power dissipation limit of 200 mW and operates within a junction temperature range of up to 150°C. The part is rated for storage temperatures from -55°C to +150°C and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323, -32V -0.5A, Driver Transistor - 2SA1577 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323, -32V -0.5A, Driver Transistor
2SA1577
PNP, SOT-323, -32V -0.5A, Driver Transistor 2SA1577
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet
PNP Driver Transistor - 2SA1577 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Driver Transistor
2SA1577
PNP Driver Transistor 2SA1577
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number 2SA1577 2SA1577
Product Name PNP, SOT-323, -32V -0.5A, Driver Transistor PNP Driver Transistor
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 1014-1050-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
CSD18534KCS 60V N-Channel NexFET Power MOSFET - CSD18534KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
9 suppliers
MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details