The DTA023YM is a PNP digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -100 mA and a collector-emitter voltage of -50 V. The device dissipates up to 150 mW and operates with a junction temperature range up to 150 °C. It meets RoHS standards and is supplied in an 8-mm tape on a 180-mm reel with 8,000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTA023YM | DTA023YM |
| Product Name | PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |