Cornell DubilierFilm Paper Film Capacitors474RSB302K2R
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 6.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 6.6 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB302K2R is a radial lead film capacitor rated for 3000 VDC and 0.47 µF, designed for high pulse and high RMS current applications. It has a maximum RMS ripple current of 6.6 A at 100 kHz and 25°C, with a typical ESR of 6.6 mΩ. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +85°C, with a dissipation factor ≤ 0.001 at 1 kHz and capacitance drift ≤ 0.5% over two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 474RSB302K2R is a radial lead film capacitor rated for 3000 VDC and 0.47 µF, designed for high pulse and high RMS current applications. It has a maximum RMS ripple current of 6.6 A at 100 kHz and 25°C, with a typical ESR of 6.6 mΩ. Dimensions are 57.5 mm × 45 mm × 30 mm with 52.5 mm lead spacing and 1.2 mm lead diameter. The capacitor uses double metallized polypropylene film, flame-retardant epoxy coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +85°C, with a dissipation factor ≤ 0.001 at 1 kHz and capacitance drift ≤ 0.5% over two years at 40°C. Life expectancy is 30,000 hours at rated AC voltage.