The 474SMH050M is a surface-mount aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 0.47 µF, a maximum ESR of 423.28 Ω at 120 Hz and 20°C, and a rated ripple current of 5 mA at 105°C. It has a dimensions of 4 mm diameter by 5.4 mm length and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is +20%, and it complies with standard load and shelf life tests at 105°C and 85°C, respectively, for 1000 hours with specified limits on capacitance change, dissipation factor, and leakage current. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 0.47UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474SMH050M | 474SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) |