Cornell Dubilier Aluminum Electrolytic 475AXZ035M

Description
Smt Aluminum Electroytic
Request a Quote
Description
Smt Aluminum Electroytic
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, and decoupling, rated for 35 VDC with a capacitance of 4.7 µF, ±20% tolerance. Operates from -55°C to +105°C, with a maximum ESR of 42.33 Ω at +20°C and 120 Hz, and a ripple current rating of 80 mA at 100 kHz, 105°C. Packaged in a 4 mm × 5.4 mm radial through-hole case with a maximum diameter of 4.3 mm and height of 5.5 mm. Meets 2000-hour load life at 105°C with rated voltage and 1000-hour shelf life with no voltage applied, maintaining capacitance change under 30% and dissipation factor under 300% of maximum specified value.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, and decoupling, rated for 35 VDC with a capacitance of 4.7 µF, ±20% tolerance. Operates from -55°C to +105°C, with a maximum ESR of 42.33 Ω at +20°C and 120 Hz, and a ripple current rating of 80 mA at 100 kHz, 105°C. Packaged in a 4 mm × 5.4 mm radial through-hole case with a maximum diameter of 4.3 mm and height of 5.5 mm. Meets 2000-hour load life at 105°C with rated voltage and 1000-hour shelf life with no voltage applied, maintaining capacitance change under 30% and dissipation factor under 300% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 475AXZ035M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
475AXZ035M
Aluminum Electrolytic 475AXZ035M
Smt Aluminum Electroytic

Smt Aluminum Electroytic

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-475AXZ035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-475AXZ035M
Aluminum Electrolytic Capacitors 2002-475AXZ035M
Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 4.7µF 35V

Aluminum Electrolytic Capacitors, +105 °C Low Impedence Surface Mount 4.7µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1462-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1462-6-ND
Aluminum Electrolytic Capacitors 1572-1462-6-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1462-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1462-2-ND
Aluminum Electrolytic Capacitors 1572-1462-2-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1572-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1462-1-ND
Aluminum Electrolytic Capacitors 1572-1462-1-ND
4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 42.33Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 475AXZ035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
475AXZ035M
Capacitors - Aluminum Electrolytic Capacitors 475AXZ035M
CAP ALUM 4.7UF 20% 35V SMD

CAP ALUM 4.7UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 475AXZ035M 2002-475AXZ035M 1572-1462-6-ND 1572-1462-2-ND 475AXZ035M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C612M100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details