474TTA100M is an axial lead aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 0.47 µF. It has a maximum RMS ripple current of 10 mA at 120 Hz and +20°C, an ESR of 352.737 Ω at 120 Hz and +20°C, and dimensions of 5x13 mm. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets a load life requirement of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of initial value and dissipation factor under 200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, maintaining similar performance limits.
0.47µF 100V Aluminum Electrolytic Capacitors Axial, Can 352.737Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 0.47µF 100V
CAP ALUM 0.47UF 20% 100V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, .47UF, 100V, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 0.47UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 474TTA100M | 1572-1461-ND | 2002-474TTA100M | 474TTA100M | 19013777 | 474TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |