The 475BPA100M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 100 VDC, with a capacitance of 0.47 µF, a maximum ESR of 165.786 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 25 mA at 120 Hz and +85°C. It is housed in an axial leaded package measuring 6.3 mm in diameter and 16 mm in length. The component operates within a temperature range of -40°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Load life tests guarantee less than 20% capacitance change and dissipation factor within 200% of maximum specified values after 2000 hours at 85°C with rated voltage applied and reversed every 250 hours. Shelf life performance is specified for 1000 hours at 85°C with no voltage applied.
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 35.274Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
CAP ALUM 4.7UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475BPA100M | 475BPA100M-ND | 2002-475BPA100M | 475BPA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |