The 475AVG160MFBJ is an aluminum polymer capacitor rated for 160 VDC with a capacitance of 4.7 µF, offering low ESR and high ripple current capability for use in power units, LED lighting, and telecommunications. It features a radial package with dimensions of 8 mm in diameter and 12 mm in length. The capacitor operates over a temperature range of -55°C to +125°C, with a maximum dissipation factor of 12% at 120 Hz and 20°C. It supports a surge voltage of 1.15 times the rated voltage and maintains a leakage current of 130 µA maximum at 20°C. Ripple current ratings are specified at 720 mA RMS at 100 kHz and 105°C. The part meets load life and humidity test criteria with specified limits on capacitance change, ESR, and leakage current. A failure rate of 0.5% per 1000 hours is guaranteed at 125°C with 60% confidence.
4.7µF 160V Aluminum - Polymer Capacitors Radial, Can 130mOhm 2000 Hrs @ 125°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Aluminum Polymer Capacitors, High Temperature 4.7µF 160V
CAP ALUM POLY 4.7UF 20% 160V T/H
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475AVG160MFBJ | 475AVG160MFBJ-ND | 475AVG160MFBJ | 2002-475AVG160MFBJ | 475AVG160MFBJ |
| Product Name | Aluminum Polymer | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitor | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |