Cornell Dubilier Aluminum Electrolytic 474TMA100M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 474TMA100M is a 0.47 µF, 100 VDC aluminum electrolytic capacitor with a maximum ESR of 317.463 Ω at 120 Hz and +20°C, and a rated ripple current of 10 mA at 120 Hz and +105°C. It has a diameter of 5 mm and length of 13 mm. The capacitor operates over a temperature range of -40°C to +105°C, complies with a 20% capacitance tolerance at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The part uses an axial leaded package.

Datasheet Summary
Powered by GS/AI

The 474TMA100M is a 0.47 µF, 100 VDC aluminum electrolytic capacitor with a maximum ESR of 317.463 Ω at 120 Hz and +20°C, and a rated ripple current of 10 mA at 120 Hz and +105°C. It has a diameter of 5 mm and length of 13 mm. The capacitor operates over a temperature range of -40°C to +105°C, complies with a 20% capacitance tolerance at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The part uses an axial leaded package.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 474TMA100M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
474TMA100M
Aluminum Electrolytic 474TMA100M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 474TMA100M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C603U025BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details