Cornell Dubilier Aluminum Electrolytic 475BPA050M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475BPA050M is a bipolar/non-polar aluminum electrolytic capacitor with a capacitance of 4.7 µF and a rated voltage of 50 VDC, designed for audio coupling and crossover networks. It has an ESR of 49.38 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 46 mA at 120 Hz and 85°C. The capacitor is housed in a 6.3 mm diameter by 16 mm length axial lead package. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours, and a 1000-hour shelf life at 85°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 475BPA050M is a bipolar/non-polar aluminum electrolytic capacitor with a capacitance of 4.7 µF and a rated voltage of 50 VDC, designed for audio coupling and crossover networks. It has an ESR of 49.38 Ω at 120 Hz and +20°C, and supports a maximum RMS ripple current of 46 mA at 120 Hz and 85°C. The capacitor is housed in a 6.3 mm diameter by 16 mm length axial lead package. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 85°C with rated voltage applied and reversed every 250 hours, and a 1000-hour shelf life at 85°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 475BPA050M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
475BPA050M
Aluminum Electrolytic 475BPA050M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 475BPA050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
475BPA050M-ND
Aluminum Electrolytic Capacitors 475BPA050M-ND
4.7µF 50V Aluminum Electrolytic Capacitors Axial, Can 49.383Ohm @ 120Hz 2000 Hrs @ 85°C

4.7µF 50V Aluminum Electrolytic Capacitors Axial, Can 49.383Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-475BPA050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-475BPA050M
Aluminum Electrolytic Capacitors 2002-475BPA050M
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 4.7µF 50V

Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 4.7µF 50V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 475BPA050M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
475BPA050M
Capacitors - Aluminum Electrolytic Capacitors 475BPA050M
CAP ALUM 4.7UF 20% 50V AXIAL

CAP ALUM 4.7UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475BPA050M 475BPA050M-ND 2002-475BPA050M 475BPA050M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details