474SML050MD4 is a 4.7 µF, 50 V aluminum electrolytic capacitor in a surface-mount package with dimensions 4 mm diameter by 5.4 mm length. It has a maximum ESR of 42.33 Ω at 120 Hz and 20°C and a maximum ripple current rating of 24 mA at 85°C. The operating temperature range is -40°C to +85°C, and it meets a 2000-hour load life specification at 85°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Leakage current is specified as 0.01CV or 3 µA, whichever is greater. The component is designed for filtering, bypassing, coupling, and blocking applications.
Smt Aluminum Electroytic
CAP ALUM 0.47UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 474SML050MD4 | 474SML050MD4 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 20 (+/- %) |