Cornell Dubilier Film Paper Film Capacitors 475K100CB4G

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 6.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475K100CB4G is a surface mount, non-inductive film capacitor with metallized polyester dielectric, designed for high-frequency switching power supplies. It has a capacitance of 4.7 µF, a DC voltage rating of 100 V, and a tolerance of ±10%. The dimensions are 12.7 mm in width, 6.3 mm in thickness, and 13.3 mm in length, with three gull-wing leads spaced 10.16 mm apart. It has a maximum ESR of 0.006 Ω at 500 kHz and can handle a maximum RMS current of 12.2 A at 500 kHz and 85 °C. The operating temperature range is -55 °C to +125 °C, and it is rated for reflow soldering up to 220 °C. The case is UL94V-0 rated, and the lead frame has a SnPb finish.

Datasheet Summary
Powered by GS/AI

The 475K100CB4G is a surface mount, non-inductive film capacitor with metallized polyester dielectric, designed for high-frequency switching power supplies. It has a capacitance of 4.7 µF, a DC voltage rating of 100 V, and a tolerance of ±10%. The dimensions are 12.7 mm in width, 6.3 mm in thickness, and 13.3 mm in length, with three gull-wing leads spaced 10.16 mm apart. It has a maximum ESR of 0.006 Ω at 500 kHz and can handle a maximum RMS current of 12.2 A at 500 kHz and 85 °C. The operating temperature range is -55 °C to +125 °C, and it is rated for reflow soldering up to 220 °C. The case is UL94V-0 rated, and the lead frame has a SnPb finish.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475K100CB4G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475K100CB4G
Film Paper Film Capacitors 475K100CB4G
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width: 12.7mm Thickness: 6.3mm
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 100V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • ESR: 6 mΩ
  • RMS Current: 12.2 A @ 85°C
  • Length: 13.3mm
  • Width: 12.7mm
  • Thickness: 6.3mm
Supplier's Site Datasheet
Film Capacitor - 475K100CB4G - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
475K100CB4G
Film Capacitor 475K100CB4G
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors 2002-475K100CB4G
Capstick High Frequency Switching Power Supply Capacitor 4.7µF 100V

Capstick High Frequency Switching Power Supply Capacitor 4.7µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-475K100CB4GTR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-475K100CB4GTR-ND
Film Capacitors 338-475K100CB4GTR-ND
FILM/M

FILM/M

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 475K100CB4G 475K100CB4G 2002-475K100CB4G 338-475K100CB4GTR-ND
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PSB252K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 107SML050MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers