Aluminum electrolytic capacitor with axial leads, rated for 100 WVDC and 0.47 µF capacitance, operating from -40°C to +85°C, with a maximum RMS ripple current of 10 mA at 120 Hz and +20°C, housed in a 5x13 mm cylindrical case. It has a dissipation factor of 0.24, leakage current of 0.03CV or 4 µA (whichever is greater), and a load life of 2000 hours at 85°C with rated voltage applied. Capacitance tolerance is within +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-474TTA100MSD |
| Product Name | Aluminum Electrolytic Capacitors |
| Applications | General Purpose |