Cornell Dubilier Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 475K100CS4-FA

Description
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9734 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
95W9734
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 95W9734
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 475K100CS4-FA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
475K100CS4-FA
Film Capacitors 475K100CS4-FA
CAP NETWORK 4.7UF 100V 6DIP

CAP NETWORK 4.7UF 100V 6DIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 95W9734 475K100CS4-FA
Product Name Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers