Cornell DubilierFilm Paper Film Capacitors474RSB302K4R
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 5.9 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1150
ESR: 5.9 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 474RSB302K4R is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a DC voltage rating of 3000 V and capacitance of 0.47 µF. It features a dielectric of polypropylene, double metallized film construction, and a flame-retardant epoxy-coated plastic box (UL94V-0). The part has a maximum RMS ripple current of 18 A at 100 kHz and 25°C, with a typical ESR of 5.9 mΩ. Its dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm, lead diameter of 1.2 mm, and four leads. It operates from -40°C to +85°C, with an insulation resistance greater than 50% of the specified value after damp heat testing. Self inductance is less than 1 nH per mm of lead spacing, and the capacitance drift is less than 0.5% over two years at 40°C.
Datasheet Summary Powered by GS/AI
The 474RSB302K4R is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a DC voltage rating of 3000 V and capacitance of 0.47 µF. It features a dielectric of polypropylene, double metallized film construction, and a flame-retardant epoxy-coated plastic box (UL94V-0). The part has a maximum RMS ripple current of 18 A at 100 kHz and 25°C, with a typical ESR of 5.9 mΩ. Its dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm, lead diameter of 1.2 mm, and four leads. It operates from -40°C to +85°C, with an insulation resistance greater than 50% of the specified value after damp heat testing. Self inductance is less than 1 nH per mm of lead spacing, and the capacitance drift is less than 0.5% over two years at 40°C.