Non-polar aluminum electrolytic capacitor with a rated voltage of 50 VDC, capacitance of 0.47 µF, and a maximum ESR of 493.83 Ω at 120 Hz and 20°C. It supports a ripple current of 5 mA at 85°C and is available in a 4 mm diameter by 5.4 mm length SMD package. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20%. It meets a 1000-hour shelf life and 1000-hour load life test at 85°C with no voltage applied and rated voltage, respectively. Resistance to soldering heat is verified with a 30-second exposure to 250°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 474NPS050M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |