DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2770
2780
2790
2800
2810
2820
2823
2824
2825
2826
2827
2828
2829
2830
2831
2832
2833
2834
2835
2840
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3235
| Product Name | Notes |
|---|---|
| 100 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 113 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 115 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.19 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.34 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.34 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.65 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 61.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 62 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 64.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 66.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 69.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.06 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 73.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 78.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.06 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.85 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.98 kOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 80.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 82.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 86.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 88.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.45 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |