Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR681FSRSL

Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR681FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR681FSRSL-ND
Through Hole Resistors RWR74SR681FSRSL-ND
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.681 OHM 5W 1% WW AXIAL - RWR74SR681FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 5W 1% WW AXIAL
RWR74SR681FSRSL
RES 0.681 OHM 5W 1% WW AXIAL RWR74SR681FSRSL
RES 0.681ohm 5W 1% WW AXIAL

RES 0.681ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR681FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR681FSRSL
Wirewound Resistors 3110-RWR74SR681FSRSL
ESS-5 .681 1% RWR74SR681FS RSL

ESS-5 .681 1% RWR74SR681FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR681FSRSL-ND RWR74SR681FSRSL 3110-RWR74SR681FSRSL
Product Name Through Hole Resistors RES 0.681 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers