Vishay Intertechnology, Inc. Wirewound Resistors RWR74S9531FRRSL

Description
ESS-5 9.53K 1% RWR74S9531FR RSL
Request a Quote Datasheet
Description
ESS-5 9.53K 1% RWR74S9531FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S9531FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S9531FRRSL
Wirewound Resistors 3110-RWR74S9531FRRSL
ESS-5 9.53K 1% RWR74S9531FR RSL

ESS-5 9.53K 1% RWR74S9531FR RSL

Supplier's Site Datasheet
RES 9.53K OHM 5W 1% WW AXIAL - RWR74S9531FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 5W 1% WW AXIAL
RWR74S9531FRRSL
RES 9.53K OHM 5W 1% WW AXIAL RWR74S9531FRRSL
RES 9.53Kohm 5W 1% WW AXIAL

RES 9.53Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S9531FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S9531FRRSL-ND
Through Hole Resistors RWR74S9531FRRSL-ND
9.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S9531FRRSL RWR74S9531FRRSL RWR74S9531FRRSL-ND
Product Name Wirewound Resistors RES 9.53K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers