Vishay Intertechnology, Inc. Wirewound Resistors RWR74S68R1FSBSL

Description
ESS-5 68.1 1% RWR74S68R1FS BSL
Request a Quote Datasheet
Description
ESS-5 68.1 1% RWR74S68R1FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S68R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S68R1FSBSL
Wirewound Resistors 3110-RWR74S68R1FSBSL
ESS-5 68.1 1% RWR74S68R1FS BSL

ESS-5 68.1 1% RWR74S68R1FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S68R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S68R1FSBSL-ND
Through Hole Resistors RWR74S68R1FSBSL-ND
68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 68.1 OHM 5W 1% WW AXIAL - RWR74S68R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 5W 1% WW AXIAL
RWR74S68R1FSBSL
RES 68.1 OHM 5W 1% WW AXIAL RWR74S68R1FSBSL
RES 68.1ohm 5W 1% WW AXIAL

RES 68.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S68R1FSBSL RWR74S68R1FSBSL-ND RWR74S68R1FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 68.1 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details