DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2760
2770
2780
2790
2800
2810
2819
2820
2821
2822
2823
2824
2825
2826
2827
2828
2829
2830
2831
2840
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3235
| Product Name | Notes |
|---|---|
| 1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.1 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.21 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.5 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 1.74 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 110 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 113 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 115 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 124 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 15 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 160 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 160 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 160 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 18.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 19.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.05 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.15 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.21 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 2.49 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 20 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 20 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 22.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 220 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 220 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 226 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 24.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 255 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 274 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 280 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 287 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 3 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 3.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 30 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 30 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 30.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 360 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 4.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 4.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 4.75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 45.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.81 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.87 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 7.96 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |