Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR698FSB12

Description
ESS-5 .698 1% RWR74SR698FS B12
Request a Quote Datasheet
Description
ESS-5 .698 1% RWR74SR698FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR698FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR698FSB12
Wirewound Resistors 3110-RWR74SR698FSB12
ESS-5 .698 1% RWR74SR698FS B12

ESS-5 .698 1% RWR74SR698FS B12

Supplier's Site Datasheet
RES 0.698 OHM 5W 1% WW AXIAL - RWR74SR698FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 5W 1% WW AXIAL
RWR74SR698FSB12
RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FSB12
RES 0.698ohm 5W 1% WW AXIAL

RES 0.698ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR698FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR698FSB12-ND
Through Hole Resistors RWR74SR698FSB12-ND
698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR698FSB12 RWR74SR698FSB12 RWR74SR698FSB12-ND
Product Name Wirewound Resistors RES 0.698 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers