Vishay Intertechnology, Inc. RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FMBSL

Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 1% WW AXIAL - RWR74SR200FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 1% WW AXIAL
RWR74SR200FMBSL
RES 0.2 OHM 5W 1% WW AXIAL RWR74SR200FMBSL
RES 0.2ohm 5W 1% WW AXIAL

RES 0.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR200FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200FMBSL
Wirewound Resistors 3110-RWR74SR200FMBSL
ESS-5 .2 1% RWR74SR200FM BSL

ESS-5 .2 1% RWR74SR200FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR200FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200FMBSL-ND
Through Hole Resistors RWR74SR200FMBSL-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR200FMBSL 3110-RWR74SR200FMBSL RWR74SR200FMBSL-ND
Product Name RES 0.2 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details