RES 0.249ohm 5W 1% WW AXIAL
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-5 .249 1% RWR74SR249FR BSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR74SR249FRBSL | RWR74SR249FRBSL-ND | 3110-RWR74SR249FRBSL |
| Product Name | RES 0.249 OHM 5W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.2490 ohms | 0.2490 ohms | 0.2490 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts | |
| Configuration | Single Resistor |