Vishay Intertechnology, Inc. RES 649 OHM 5W 1% WW AXIAL RWR74S6490FRB12

Description
RES 649ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 5W 1% WW AXIAL - RWR74S6490FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 5W 1% WW AXIAL
RWR74S6490FRB12
RES 649 OHM 5W 1% WW AXIAL RWR74S6490FRB12
RES 649ohm 5W 1% WW AXIAL

RES 649ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6490FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6490FRB12
Wirewound Resistors 3110-RWR74S6490FRB12
ESS-5 649 1% RWR74S6490FR B12

ESS-5 649 1% RWR74S6490FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6490FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6490FRB12-ND
Through Hole Resistors RWR74S6490FRB12-ND
649 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6490FRB12 3110-RWR74S6490FRB12 RWR74S6490FRB12-ND
Product Name RES 649 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers