Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8R00FRB12

Description
ESS-5 8 1% RWR74S8R00FR B12
Request a Quote Datasheet
Description
ESS-5 8 1% RWR74S8R00FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8R00FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8R00FRB12
Wirewound Resistors 3110-RWR74S8R00FRB12
ESS-5 8 1% RWR74S8R00FR B12

ESS-5 8 1% RWR74S8R00FR B12

Supplier's Site Datasheet
RES 8 OHM 5W 1% WW AXIAL - RWR74S8R00FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8 OHM 5W 1% WW AXIAL
RWR74S8R00FRB12
RES 8 OHM 5W 1% WW AXIAL RWR74S8R00FRB12
RES 8ohm 5W 1% WW AXIAL

RES 8ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8R00FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8R00FRB12-ND
Through Hole Resistors RWR74S8R00FRB12-ND
8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8R00FRB12 RWR74S8R00FRB12 RWR74S8R00FRB12-ND
Product Name Wirewound Resistors RES 8 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8 ohms 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers