Vishay Intertechnology, Inc. RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FSRSL

Description
RES 0.698ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 5W 1% WW AXIAL - RWR74SR698FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 5W 1% WW AXIAL
RWR74SR698FSRSL
RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FSRSL
RES 0.698ohm 5W 1% WW AXIAL

RES 0.698ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR698FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR698FSRSL-ND
Through Hole Resistors RWR74SR698FSRSL-ND
698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR698FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR698FSRSL
Wirewound Resistors 3110-RWR74SR698FSRSL
ESS-5 .698 1% RWR74SR698FS RSL

ESS-5 .698 1% RWR74SR698FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR698FSRSL RWR74SR698FSRSL-ND 3110-RWR74SR698FSRSL
Product Name RES 0.698 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details