Vishay Intertechnology, Inc. RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FMBSL

Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 5W 1% WW AXIAL - RWR74SR147FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 5W 1% WW AXIAL
RWR74SR147FMBSL
RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FMBSL
RES 0.147ohm 5W 1% WW AXIAL

RES 0.147ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR147FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR147FMBSL
Wirewound Resistors 3110-RWR74SR147FMBSL
ESS-5 .147 1% RWR74SR147FM BSL

ESS-5 .147 1% RWR74SR147FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR147FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR147FMBSL-ND
Through Hole Resistors RWR74SR147FMBSL-ND
147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR147FMBSL 3110-RWR74SR147FMBSL RWR74SR147FMBSL-ND
Product Name RES 0.147 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details