Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR604FSB12

Description
604 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
604 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR604FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR604FSB12-ND
Through Hole Resistors RWR74SR604FSB12-ND
604 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR604FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR604FSB12
Wirewound Resistors 3110-RWR74SR604FSB12
ESS-5 .604 1% RWR74SR604FS B12

ESS-5 .604 1% RWR74SR604FS B12

Supplier's Site Datasheet
RES 0.604 OHM 5W 1% WW AXIAL - RWR74SR604FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 5W 1% WW AXIAL
RWR74SR604FSB12
RES 0.604 OHM 5W 1% WW AXIAL RWR74SR604FSB12
RES 0.604ohm 5W 1% WW AXIAL

RES 0.604ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR604FSB12-ND 3110-RWR74SR604FSB12 RWR74SR604FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.604 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details