Vishay Intertechnology, Inc. Through Hole Resistors RWR74S95R3FRS73

Description
95.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
95.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S95R3FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S95R3FRS73-ND
Through Hole Resistors RWR74S95R3FRS73-ND
95.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S95R3FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S95R3FRS73
Wirewound Resistors 3110-RWR74S95R3FRS73
ESS-5 95.3 1% RWR74S95R3FR S73

ESS-5 95.3 1% RWR74S95R3FR S73

Supplier's Site Datasheet
RES 95.3 OHM 5W 1% WW AXIAL - RWR74S95R3FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 5W 1% WW AXIAL
RWR74S95R3FRS73
RES 95.3 OHM 5W 1% WW AXIAL RWR74S95R3FRS73
RES 95.3ohm 5W 1% WW AXIAL

RES 95.3ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S95R3FRS73-ND 3110-RWR74S95R3FRS73 RWR74S95R3FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 95.3 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 158519 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details