Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR392FRS73

Description
ESS-5 .392 1% RWR74SR392FR S73
Request a Quote Datasheet
Description
ESS-5 .392 1% RWR74SR392FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR392FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR392FRS73
Wirewound Resistors 3110-RWR74SR392FRS73
ESS-5 .392 1% RWR74SR392FR S73

ESS-5 .392 1% RWR74SR392FR S73

Supplier's Site Datasheet
RES 0.392 OHM 5W 1% WW AXIAL - RWR74SR392FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 5W 1% WW AXIAL
RWR74SR392FRS73
RES 0.392 OHM 5W 1% WW AXIAL RWR74SR392FRS73
RES 0.392ohm 5W 1% WW AXIAL

RES 0.392ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR392FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR392FRS73-ND
Through Hole Resistors RWR74SR392FRS73-ND
392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR392FRS73 RWR74SR392FRS73 RWR74SR392FRS73-ND
Product Name Wirewound Resistors RES 0.392 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details