Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR392FRB12

Description
392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR392FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR392FRB12-ND
Through Hole Resistors RWR74SR392FRB12-ND
392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR392FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR392FRB12
Wirewound Resistors 3110-RWR74SR392FRB12
ESS-5 .392 1% RWR74SR392FR B12

ESS-5 .392 1% RWR74SR392FR B12

Supplier's Site Datasheet
RES 0.392 OHM 5W 1% WW AXIAL - RWR74SR392FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 5W 1% WW AXIAL
RWR74SR392FRB12
RES 0.392 OHM 5W 1% WW AXIAL RWR74SR392FRB12
RES 0.392ohm 5W 1% WW AXIAL

RES 0.392ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR392FRB12-ND 3110-RWR74SR392FRB12 RWR74SR392FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.392 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers