Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR150DRRSL

Description
ESS-5 .15 .5% RWR74SR150DR RSL
Request a Quote Datasheet
Description
ESS-5 .15 .5% RWR74SR150DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR150DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150DRRSL
Wirewound Resistors 3110-RWR74SR150DRRSL
ESS-5 .15 .5% RWR74SR150DR RSL

ESS-5 .15 .5% RWR74SR150DR RSL

Supplier's Site Datasheet
RES 0.15 OHM 5W 0.5% WW AXIAL - RWR74SR150DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 0.5% WW AXIAL
RWR74SR150DRRSL
RES 0.15 OHM 5W 0.5% WW AXIAL RWR74SR150DRRSL
RES 0.15ohm 5W 0.5% WW AXIAL

RES 0.15ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR150DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150DRRSL-ND
Through Hole Resistors RWR74SR150DRRSL-ND
150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR150DRRSL RWR74SR150DRRSL RWR74SR150DRRSL-ND
Product Name Wirewound Resistors RES 0.15 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers