Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR249FSS73

Description
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR249FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR249FSS73-ND
Through Hole Resistors RWR74SR249FSS73-ND
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR249FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR249FSS73
Wirewound Resistors 3110-RWR74SR249FSS73
ESS-5 .249 1% RWR74SR249FS S73

ESS-5 .249 1% RWR74SR249FS S73

Supplier's Site Datasheet
RES 0.249 OHM 5W 1% WW AXIAL - RWR74SR249FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 1% WW AXIAL
RWR74SR249FSS73
RES 0.249 OHM 5W 1% WW AXIAL RWR74SR249FSS73
RES 0.249ohm 5W 1% WW AXIAL

RES 0.249ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR249FSS73-ND 3110-RWR74SR249FSS73 RWR74SR249FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.249 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details