Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR267DSBSL

Description
ESS-5 .267 .5% RWR74SR267DS BSL
Request a Quote Datasheet
Description
ESS-5 .267 .5% RWR74SR267DS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR267DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR267DSBSL
Wirewound Resistors 3110-RWR74SR267DSBSL
ESS-5 .267 .5% RWR74SR267DS BSL

ESS-5 .267 .5% RWR74SR267DS BSL

Supplier's Site Datasheet
RES 0.267 OHM 5W 0.5% WW AXIAL - RWR74SR267DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.267 OHM 5W 0.5% WW AXIAL
RWR74SR267DSBSL
RES 0.267 OHM 5W 0.5% WW AXIAL RWR74SR267DSBSL
RES 0.267ohm 5W 0.5% WW AXIAL

RES 0.267ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR267DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR267DSBSL-ND
Through Hole Resistors RWR74SR267DSBSL-ND
267 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

267 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR267DSBSL RWR74SR267DSBSL RWR74SR267DSBSL-ND
Product Name Wirewound Resistors RES 0.267 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2670 ohms 0.2670 ohms 0.2670 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details