Vishay Intertechnology, Inc. RES 0.226 OHM 5W 1% WW AXIAL RWR74SR226FSBSL

Description
RES 0.226ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.226ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.226 OHM 5W 1% WW AXIAL - RWR74SR226FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.226 OHM 5W 1% WW AXIAL
RWR74SR226FSBSL
RES 0.226 OHM 5W 1% WW AXIAL RWR74SR226FSBSL
RES 0.226ohm 5W 1% WW AXIAL

RES 0.226ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR226FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR226FSBSL-ND
Through Hole Resistors RWR74SR226FSBSL-ND
226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

226 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR226FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR226FSBSL
Wirewound Resistors 3110-RWR74SR226FSBSL
ESS-5 .226 1% RWR74SR226FS BSL

ESS-5 .226 1% RWR74SR226FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR226FSBSL RWR74SR226FSBSL-ND 3110-RWR74SR226FSBSL
Product Name RES 0.226 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2260 ohms 0.2260 ohms 0.2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers