Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR301FSB12

Description
301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR301FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR301FSB12-ND
Through Hole Resistors RWR74SR301FSB12-ND
301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR301FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR301FSB12
Wirewound Resistors 3110-RWR74SR301FSB12
ESS-5 .301 1% RWR74SR301FS B12

ESS-5 .301 1% RWR74SR301FS B12

Supplier's Site Datasheet
RES 0.301 OHM 5W 1% WW AXIAL - RWR74SR301FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 5W 1% WW AXIAL
RWR74SR301FSB12
RES 0.301 OHM 5W 1% WW AXIAL RWR74SR301FSB12
RES 0.301ohm 5W 1% WW AXIAL

RES 0.301ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR301FSB12-ND 3110-RWR74SR301FSB12 RWR74SR301FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.301 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details