Vishay Intertechnology, Inc. RES 0.402 OHM 5W 1% WW AXIAL RWR74SR402FRRSL

Description
RES 0.402ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 5W 1% WW AXIAL - RWR74SR402FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 5W 1% WW AXIAL
RWR74SR402FRRSL
RES 0.402 OHM 5W 1% WW AXIAL RWR74SR402FRRSL
RES 0.402ohm 5W 1% WW AXIAL

RES 0.402ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR402FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR402FRRSL
Wirewound Resistors 3110-RWR74SR402FRRSL
ESS-5 .402 1% RWR74SR402FR RSL

ESS-5 .402 1% RWR74SR402FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR402FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR402FRRSL-ND
Through Hole Resistors RWR74SR402FRRSL-ND
402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR402FRRSL 3110-RWR74SR402FRRSL RWR74SR402FRRSL-ND
Product Name RES 0.402 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers