Vishay Intertechnology, Inc. RES 6.19K OHM 5W 1% WW AXIAL RWR74S6191FRB12

Description
RES 6.19Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 5W 1% WW AXIAL - RWR74S6191FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 5W 1% WW AXIAL
RWR74S6191FRB12
RES 6.19K OHM 5W 1% WW AXIAL RWR74S6191FRB12
RES 6.19Kohm 5W 1% WW AXIAL

RES 6.19Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6191FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6191FRB12-ND
Through Hole Resistors RWR74S6191FRB12-ND
6.19 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S6191FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6191FRB12
Wirewound Resistors 3110-RWR74S6191FRB12
ESS-5 6.19K 1% RWR74S6191FR B12

ESS-5 6.19K 1% RWR74S6191FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S6191FRB12 RWR74S6191FRB12-ND 3110-RWR74S6191FRB12
Product Name RES 6.19K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 4-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details