Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR332FRS73

Description
332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR332FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR332FRS73-ND
Through Hole Resistors RWR74SR332FRS73-ND
332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR332FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR332FRS73
Wirewound Resistors 3110-RWR74SR332FRS73
ESS-5 .332 1% RWR74SR332FR S73

ESS-5 .332 1% RWR74SR332FR S73

Supplier's Site Datasheet
RES 0.332 OHM 5W 1% WW AXIAL - RWR74SR332FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 5W 1% WW AXIAL
RWR74SR332FRS73
RES 0.332 OHM 5W 1% WW AXIAL RWR74SR332FRS73
RES 0.332ohm 5W 1% WW AXIAL

RES 0.332ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR332FRS73-ND 3110-RWR74SR332FRS73 RWR74SR332FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.332 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1630027-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers