Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8251FRBSL

Description
ESS-5 8.25K 1% RWR74S8251FR BSL
Request a Quote Datasheet
Description
ESS-5 8.25K 1% RWR74S8251FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8251FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8251FRBSL
Wirewound Resistors 3110-RWR74S8251FRBSL
ESS-5 8.25K 1% RWR74S8251FR BSL

ESS-5 8.25K 1% RWR74S8251FR BSL

Supplier's Site Datasheet
RES 8.25K OHM 5W 1% WW AXIAL - RWR74S8251FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 5W 1% WW AXIAL
RWR74S8251FRBSL
RES 8.25K OHM 5W 1% WW AXIAL RWR74S8251FRBSL
RES 8.25Kohm 5W 1% WW AXIAL

RES 8.25Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S8251FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8251FRBSL-ND
Through Hole Resistors RWR74S8251FRBSL-ND
8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8251FRBSL RWR74S8251FRBSL RWR74S8251FRBSL-ND
Product Name Wirewound Resistors RES 8.25K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details